Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.08
|
13
in stock
|
Buy Now | |
Chip Outpost
from US$11.81
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
20
in stock
|
Buy Now | |
Distrelec
from US$16.66
|
18
in stock
|
Buy Now | |
Rutronik
from US$21.98
|
-
|
Buy Now | |
Newark Electronics
from US$18.03
|
-
|
Buy Now | |
Future Electronics
from US$18.12
|
-
|
Buy Now | |
RS Americas
from US$19.67
|
-
|
Buy Now | |
Richardson RFPD
from US$15.75
|
-
|
Buy Now | |
Sager
from US$15.78
|
-
|
Buy Now | |
Farnell
from US$15.29
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage AC Min | 85V |
AC/DC CONVERTER 3.3V 2W | Chip Outpost |
Recom PCB Mount Converter 2W 3.3V 600mA | Distrelec |
Power Supply Encapsulated PCB 3.3V 2W | RS |
AC/DC Mod 80-305V to 3.3V 2W 3kV THT | Rutronik |
Power Supply, Ac-Dc, 3.3V, 0.6A, Pcb | Newark Electronics |
RAC02 Series 2W Single Output 3.3V 100 to 277VAC Through Hole AC/DC Power Supply | Future Electronics |
Power Supply, AC-DC, CONV AC/DC 2W 80-305VIN 3.3VOUT | RECOM Power Inc. RAC02-3.3SE/277 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 2W 80-305Vin 3.3Vout 600mA | Sager |
POWER SUPPLY, AC-DC, 3.3V, 0.6A, PCB | Farnell |
Where can I find additional details, specifications and documents for a RAC02-3.3SE/277?
Additional datasheets, footprints and schematics for RAC02-3.3SE/277 are listed on our Part Details page. You can also find images and similar parts to RAC02-3.3SE/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC02-3.3SE/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC02-3.3SE/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC02-3.3SE/277 fall under?
The RAC02-3.3SE/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC02-3.3SE/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC02-3.3SE/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC02-3.3SE/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC02-3.3SE/277 have stock available?
Authorised distributors including Chip Outpost, Chip One Stop, Distrelec, RS and Rutronik have stock available or on a lead time for RAC02-3.3SE/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC02-3.3SE/277 often in real-time on the comparison pages.
What if I can't find stock of RAC02-3.3SE/277?
You can fill out our help required form which you can use to request a quote for RAC02-3.3SE/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.