Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.04
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$10.99
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
19
in stock
|
Buy Now | |
RS Americas
from US$10.81
|
5
in stock
|
Buy Now | |
Rutronik
from US$17.98
|
-
|
Buy Now | |
Farnell
from US$15.43
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 22.2mm |
Height | 17.75mm |
Depth | 33.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Applications | General Purpose |
Approval Bodies | EN UL |
DC / DC Converter Mounting | Through Hole |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Isolation Voltage | 3kV |
Length | 33.7mm |
Output Current Max | 167mA |
Power Rating | 2W |
SPS Modul 2W 12V/167mA | Schukat Electronic |
Power Supply,Encapsulated,PCB,12V 2W | RS |
Power Supply, AC-DC, 2W,1 ,Embedded Switching,12V dc,167mA | RECOM Power Inc. RAC02-12SC | RS Americas |
AC/DC Mod 80-264V to 12V 2W 3kV 3kV THT | Rutronik |
AC/DC CONVERTER, 2W, 12V, REG | Farnell |
Ac/Dc Converter, Fixed, 2W, 12V, 0.167A | Newark Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC02-12SC?
Additional datasheets, footprints and schematics for RAC02-12SC are listed on our Part Details page. You can also find images and similar parts to RAC02-12SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC02-12SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC02-12SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC02-12SC fall under?
The RAC02-12SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC02-12SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC02-12SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC02-12SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC02-12SC have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, RS Americas and Rutronik have stock available or on a lead time for RAC02-12SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC02-12SC often in real-time on the comparison pages.
What if I can't find stock of RAC02-12SC?
You can fill out our help required form which you can use to request a quote for RAC02-12SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.