Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.52
|
No stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
66
in stock
|
Buy Now | |
Rutronik
from US$20.89
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$16.86
|
-
|
Buy Now | |
Future Electronics
from US$15.17
|
-
|
Buy Now | |
RS Americas
from US$18.72
|
-
|
Buy Now | |
element14
from US$20.96
|
-
|
Buy Now | |
Sager
from US$15.02
|
-
|
Buy Now | |
Farnell
from US$15.98
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC Mod 80-305V to 05V 2W 3kV 3kV THT | Rutronik |
Power Supply Encapsulated PCB 5V 2W | RS |
Power Supply, Ac-Dc, 5V, 0.4A, Pcb | Newark Electronics |
RAC02 Series 2 W Single Output 5V 100 to 277 VAC Through Hole AC/DC Power Supply | Future Electronics |
Power Supply, AC-DC,2W,1 ,Embedded Switch Mode (SMPS),5V dc, Maximum of 400mA | RECOM Power Inc. RAC02-05SE/277 | RS Americas |
AC/DC Power Modules 2W 80-305Vin 05Vout 400mA | Sager |
POWER SUPPLY, AC-DC, 5V, 0.4A | Farnell |
Where can I find additional details, specifications and documents for a RAC02-05SE/277?
Additional datasheets, footprints and schematics for RAC02-05SE/277 are listed on our Part Details page. You can also find images and similar parts to RAC02-05SE/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC02-05SE/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC02-05SE/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC02-05SE/277 fall under?
The RAC02-05SE/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC02-05SE/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC02-05SE/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC02-05SE/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC02-05SE/277 have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RAC02-05SE/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC02-05SE/277 often in real-time on the comparison pages.
What if I can't find stock of RAC02-05SE/277?
You can fill out our help required form which you can use to request a quote for RAC02-05SE/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.