Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.18
|
No stock
|
Buy Now | |
Chip Outpost
from US$8.87
|
220
in stock
|
Buy Now | |
Rapid Electronics
from US$14.34
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
35
in stock
|
Buy Now | |
Schukat Electronic
from US$10.99
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
-
|
Buy Now | |
element14
from US$13.00
|
-
|
Buy Now | |
Farnell
from US$14.54
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 22.2mm |
Height | 17.75mm |
Depth | 33.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Applications | General Purpose |
Approval Bodies | EN UL |
DC / DC Converter Mounting | Through Hole |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Isolation Voltage | 3kV |
Length | 33.7mm |
Output Current Max | 400mA |
Power Rating | 2W |
AC/DC CONVERTER 5V 2W | Chip Outpost |
AC-DC Regulated Power Supply Module 1 Output 2W | Rapid Electronics |
SPS Modul 2W 5V/400mA | Schukat Electronic |
Power Supply,Encapsulated,PCB,5V 2W | RS |
Ac-Dc Regulated Power Supply Module, 1 Output, 2W, Hybrid |Recom Power RAC02-05SC | Newark Electronics |
AC/DC CONVERTER, 2W, 5V, REG | element14 |
Where can I find additional details, specifications and documents for a RAC02-05SC?
Additional datasheets, footprints and schematics for RAC02-05SC are listed on our Part Details page. You can also find images and similar parts to RAC02-05SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC02-05SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC02-05SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC02-05SC fall under?
The RAC02-05SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC02-05SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC02-05SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC02-05SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC02-05SC have stock available?
Authorised distributors including Chip Outpost, Rapid Electronics, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for RAC02-05SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC02-05SC often in real-time on the comparison pages.
What if I can't find stock of RAC02-05SC?
You can fill out our help required form which you can use to request a quote for RAC02-05SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.