Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.86
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 22.2mm |
Height | 17.75mm |
Depth | 33.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Applications | General Purpose |
Approval Bodies | EN UL |
DC / DC Converter Mounting | Through Hole |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Isolation Voltage | 3kV |
Length | 33.7mm |
Output Current Max | 300mA |
Power Rating | 1W |
AC/DC CONVERTER 3.3V 1W | Chip Outpost |
SPS Modul 1W 3,3V/300mA | Schukat Electronic |
Power Supply,Encapsulated,PCB,3.3V 1W | RS |
Recom PCB Mount Converter 1W 3.3V 300mA | Distrelec |
AC/DC CONVERTER, 1W, 3.3V, REG | Farnell |
Ac/Dc Converter, Fixed, 1W, 3.3V, 0.3A | Newark Electronics |
Where can I find additional details, specifications and documents for a RAC01-3.3SC?
Additional datasheets, footprints and schematics for RAC01-3.3SC are listed on our Part Details page. You can also find images and similar parts to RAC01-3.3SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC01-3.3SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC01-3.3SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC01-3.3SC fall under?
The RAC01-3.3SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC01-3.3SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC01-3.3SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC01-3.3SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC01-3.3SC have stock available?
Authorised distributors including Chip Outpost, Chip One Stop, Schukat Electronic, RS and Distrelec have stock available or on a lead time for RAC01-3.3SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC01-3.3SC often in real-time on the comparison pages.
What if I can't find stock of RAC01-3.3SC?
You can fill out our help required form which you can use to request a quote for RAC01-3.3SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.