Status: | Unknown |
---|---|
Series: | RAC01-SC Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 22.2mm |
Height | 17.75mm |
Depth | 33.7mm |
Product Range | RAC01-SC Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
AC/DC CONVERTER 9V 1W | Chip Outpost |
SPS Modul 1W 9V/111mA | Schukat Electronic |
POWER SUPPLY, AC-DC, 9V, 0.11A | Farnell |
Ac-Dc Converter, 9V, 0.111A | Newark Electronics |
Where can I find additional details, specifications and documents for a RAC01-09SC?
Additional datasheets, footprints and schematics for RAC01-09SC are listed on our Part Details page. You can also find images and similar parts to RAC01-09SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC01-09SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC01-09SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC01-09SC fall under?
The RAC01-09SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC01-09SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC01-09SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC01-09SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC01-09SC have stock available?
Authorised distributors including Chip Outpost, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for RAC01-09SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC01-09SC often in real-time on the comparison pages.
What if I can't find stock of RAC01-09SC?
You can fill out our help required form which you can use to request a quote for RAC01-09SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.