RA2A40D25 Sensors by Carlo Gavazzi

SSR 2 POLE ZS 400V 25A RES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr 2 Pole Zs 400V 25A Res |Carlo Gavazzi RA2A40D25 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RA2A40D25?

Additional datasheets, footprints and schematics for RA2A40D25 are listed on our Part Details page. You can also find images and similar parts to RA2A40D25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RA2A40D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA2A40D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RA2A40D25 fall under?

The RA2A40D25 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to RA2A40D25 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RA2A40D25 you can contact the distributor directly for product support, shipping queries etc.

Is the RA2A40D25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RA2A40D25 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for RA2A40D25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RA2A40D25 often in real-time on the comparison pages.

What if I can't find stock of RA2A40D25?

You can fill out our help required form which you can use to request a quote for RA2A40D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay