Status: | Unknown |
---|---|
Series: | G7L Series |
RoHS: | Unknown |
Product Range | G7L Series |
---|---|
Accessory Type | Mounting Bracket |
Clip Type | Ferrite Core Mounting Clip |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 50mm |
Fixing Hole Diameter | 4.5mm |
For Use With | Omron G7L Series General Purpose Relays |
Length | 26mm |
Mounting Hole Dia | 4.5mm |
Relay Clip Type | Bracket |
Mounting Bracket, For G7L | Newark Electronics |
MOUNTING BRACKET, FOR G7L | element14 |
BRACKET FOR G7L | Power and Signal Group |
Where can I find additional details, specifications and documents for a R99-07G5D?
Additional datasheets, footprints and schematics for R99-07G5D are listed on our Part Details page. You can also find images and similar parts to R99-07G5D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R99-07G5D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R99-07G5D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R99-07G5D fall under?
The R99-07G5D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R99-07G5D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R99-07G5D you can contact the distributor directly for product support, shipping queries etc.
Is the R99-07G5D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R99-07G5D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for R99-07G5D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R99-07G5D often in real-time on the comparison pages.
What if I can't find stock of R99-07G5D?
You can fill out our help required form which you can use to request a quote for R99-07G5D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.