Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 0.16" |
Supply Voltage Min | 10.8VDC |
Supply Voltage Max | 13.2VDC |
Operating Temperature Min | -5°C |
Non-Reset Counter, 6-Digit, 13.2Vdc | Newark Electronics |
Counter, 6 digit wht on blk, non reset, front (bhnd pnl) mt, 12VDC, diode, set 0 | Trumeter R9-4916AD | RS Americas |
Electromechanical Counter, 11 in. Wire Leads, 10 CPS | Carlton-Bates |
Where can I find additional details, specifications and documents for a R9-4916AD?
Additional datasheets, footprints and schematics for R9-4916AD are listed on our Part Details page. You can also find images and similar parts to R9-4916AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R9-4916AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R9-4916AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R9-4916AD fall under?
The R9-4916AD is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to R9-4916AD when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R9-4916AD you can contact the distributor directly for product support, shipping queries etc.
Is the R9-4916AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R9-4916AD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for R9-4916AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R9-4916AD often in real-time on the comparison pages.
What if I can't find stock of R9-4916AD?
You can fill out our help required form which you can use to request a quote for R9-4916AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.