Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 8Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 15ft |
Peak Surge Current | 36kA |
RoHS Compliant | No |
Surge Protector, 8 Outlets, 36Ka, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a R8BZ-15?
Additional datasheets, footprints and schematics for R8BZ-15 are listed on our Part Details page. You can also find images and similar parts to R8BZ-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8BZ-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8BZ-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8BZ-15 fall under?
The R8BZ-15 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to R8BZ-15 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8BZ-15 you can contact the distributor directly for product support, shipping queries etc.
Is the R8BZ-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R8BZ-15 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for R8BZ-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8BZ-15 often in real-time on the comparison pages.
What if I can't find stock of R8BZ-15?
You can fill out our help required form which you can use to request a quote for R8BZ-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.