Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 8Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 6ft |
Peak Surge Current | 36kA |
Response Time | 1ns |
RoHS Compliant | No |
Surge Protector, 8 Outlets, 36Ka, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a R8BZ?
Additional datasheets, footprints and schematics for R8BZ are listed on our Part Details page. You can also find images and similar parts to R8BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8BZ fall under?
The R8BZ is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to R8BZ when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8BZ you can contact the distributor directly for product support, shipping queries etc.
Is the R8BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R8BZ have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for R8BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8BZ often in real-time on the comparison pages.
What if I can't find stock of R8BZ?
You can fill out our help required form which you can use to request a quote for R8BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.