Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$254.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$262.87
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$281.43
|
8
in stock
|
Buy Now | |
RS Americas
from US$254.55
|
1
in stock
|
Buy Now | |
element14
from US$282.87
|
-
|
Buy Now | |
Distrelec
from US$288.79
|
-
|
Buy Now | |
Farnell
from US$262.87
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
10M Crkc High Flex Encoder Cab Rohs Compliant: Yes |Omron Industrial Automation R88A-CRKC010NR-E | Newark Electronics |
G5 series servo encoder cable, 10 m, 200 | RS |
High Flex Encoder Cable, Renshaw, 10 m Length, R8 Series | Omron Automation R88A-CRKC010NR-E | RS Americas |
WASHDOWN DELTA ROBOT, 10M | element14 |
Omron Industrial Automation Servo Motor Encoder Cable, 10m | Distrelec |
10M CRKC HIGH FLEX ENCODER CAB | Avnet America |
Sensor Cables / Actuator Cables 10m CRKCEncoder Cab High Flex | Sager |
Where can I find additional details, specifications and documents for a R88A-CRKC010NR-E?
Additional datasheets, footprints and schematics for R88A-CRKC010NR-E are listed on our Part Details page. You can also find images and similar parts to R88A-CRKC010NR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R88A-CRKC010NR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88A-CRKC010NR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R88A-CRKC010NR-E fall under?
The R88A-CRKC010NR-E is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to R88A-CRKC010NR-E when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R88A-CRKC010NR-E you can contact the distributor directly for product support, shipping queries etc.
Is the R88A-CRKC010NR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R88A-CRKC010NR-E have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Distrelec have stock available or on a lead time for R88A-CRKC010NR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R88A-CRKC010NR-E often in real-time on the comparison pages.
What if I can't find stock of R88A-CRKC010NR-E?
You can fill out our help required form which you can use to request a quote for R88A-CRKC010NR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.