Status: | Unknown |
---|---|
Series: | SmartStep 2 Series |
RoHS: | Unknown |
Current Rating | - |
---|---|
Product Range | SmartStep 2 Series |
SVHC | No SVHC (17-Dec-2015) |
Servo encoder cable, 3 m, incremental en | RS |
3M Encoder Cable Crgb |Omron Industrial Automation R88A-CRGB003CRE | Newark Electronics |
ENCODER CABLE, 3M, SERVO DRIVE | element14 |
Omron Industrial Automation Encoder Cable for Servo Motor, R88M-G/GP, 50...750W, 3m | Distrelec |
3M ENCODER CABLE CRGB | Avnet America |
Controller Accessories 3M Encode Cable CRGB | Sager |
Where can I find additional details, specifications and documents for a R88A-CRGB003CR-E?
Additional datasheets, footprints and schematics for R88A-CRGB003CR-E are listed on our Part Details page. You can also find images and similar parts to R88A-CRGB003CR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R88A-CRGB003CR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88A-CRGB003CR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R88A-CRGB003CR-E fall under?
The R88A-CRGB003CR-E is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to R88A-CRGB003CR-E when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R88A-CRGB003CR-E you can contact the distributor directly for product support, shipping queries etc.
Is the R88A-CRGB003CR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R88A-CRGB003CR-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for R88A-CRGB003CR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R88A-CRGB003CR-E often in real-time on the comparison pages.
What if I can't find stock of R88A-CRGB003CR-E?
You can fill out our help required form which you can use to request a quote for R88A-CRGB003CR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.