R88A-CAKA015SR-E Cable, Wire & Assemblies by Omron

15m CAKA High FlexPwr Cable-eu

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$397.99

Distributor Stock
Logo for RS
RS
from US$397.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$453.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$430.85
-
Buy Now
Logo for Farnell
Farnell
from US$397.99
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

G5 series servo motor power cable, 15 m, | RS
15M Caka High Flexpwr Cable-Eu |Omron Industrial Automation R88A-CAKA015SR-E | Newark Electronics
15m CAKA High FlexPwr Cable-eu, AB173170C | RS Americas
ACCESSORIES MOTORS | Farnell
15M CAKA HIGH FLEXPWR CABLE-EU | Avnet America
Specialized Cables 15m CAKA Hi-Fle xPwr Cableeu | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R88A-CAKA015SR-E?

Additional datasheets, footprints and schematics for R88A-CAKA015SR-E are listed on our Part Details page. You can also find images and similar parts to R88A-CAKA015SR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R88A-CAKA015SR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88A-CAKA015SR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R88A-CAKA015SR-E fall under?

The R88A-CAKA015SR-E is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to R88A-CAKA015SR-E when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R88A-CAKA015SR-E you can contact the distributor directly for product support, shipping queries etc.

Is the R88A-CAKA015SR-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R88A-CAKA015SR-E have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for R88A-CAKA015SR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R88A-CAKA015SR-E often in real-time on the comparison pages.

What if I can't find stock of R88A-CAKA015SR-E?

You can fill out our help required form which you can use to request a quote for R88A-CAKA015SR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay