R88A-BAT01G Non-Rechargeable Batteries by Omron

BACKUP BATTERY, 2AH, ABSOLUTE ENCODER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.23

Distributor Stock
Logo for Farnell
Farnell
from US$76.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$152.65
61
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Battery Voltage 3.6V
Battery Capacity 2Ah
RoHS Compliant Yes

Alternative Descriptions

Backup Battery, 2Ah, Absolute Encoder | Newark Electronics
ABSOLUTE ENCODER BACKUP BATT, 2A, 3.6V | Farnell
ABSOLUTE ENCODER BACKUP BATTER | Avnet America
Electronic Battery Absolute Encoder Bac kup Batter | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R88A-BAT01G?

Additional datasheets, footprints and schematics for R88A-BAT01G are listed on our Part Details page. You can also find images and similar parts to R88A-BAT01G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R88A-BAT01G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88A-BAT01G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R88A-BAT01G fall under?

The R88A-BAT01G is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to R88A-BAT01G when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R88A-BAT01G you can contact the distributor directly for product support, shipping queries etc.

Is the R88A-BAT01G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for R88A-BAT01G have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for R88A-BAT01G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R88A-BAT01G often in real-time on the comparison pages.

What if I can't find stock of R88A-BAT01G?

You can fill out our help required form which you can use to request a quote for R88A-BAT01G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay