Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$133.71
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$163.72
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$120.00
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$83.74
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$83.74
|
1
in stock
|
Buy Now | |
Avnet America
from US$67.71
|
-
|
Buy Now | |
RS Americas
from US$122.76
|
-
|
Buy Now | |
TTI Europe
from US$83.67
|
-
|
Buy Now | |
Richardson RFPD
from US$58.69
|
-
|
Buy Now | |
Sager
from US$76.51
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Diameter (Body) | .25in, 6.35mm |
Length (Body) | 609.6mm, 23.99in |
Wire Diameter | 22AWG |
Wire Length | 96in |
Tolerance Class | Class B / F0.3 |
Wire Count | 3 |
Sensor Package | Stainless Steel |
Model Number | 310BP2B3S24.0CW=96.0 |
Sensor Type | Platinum Bearing RTD |
Lead Wire Style | PTFE Insulated |
Element Material | Platinum |
Wire/Cladding Type | PTFE Insulated |
抵抗の参照温度 | 0°C |
Maximum Temperature | 250°C, 482°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -58 – 482°F, -50 – 250°C |
Accuracy (at T_ref) | ± .3°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
Sensor Hardware & Accessories Rtd |Te Connectivity R-8580-362 | Newark Electronics |
Sensor Hardware&Accessories | Rapid Electronics |
RTD,BRG,SS,P100,385,.12%,.250D TEMPERATURE | Heilind Electronics |
Temp Sensor Analog Serial (3-Wire) | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Sensor Hardware & Accessories RTD,BRG,SS,P100,385,.12%,.250D | Sager |
Where can I find additional details, specifications and documents for a R-8580-362?
Additional datasheets, footprints and schematics for R-8580-362 are listed on our Part Details page. You can also find images and similar parts to R-8580-362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-8580-362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-8580-362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-8580-362 fall under?
The R-8580-362 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-8580-362 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-8580-362 you can contact the distributor directly for product support, shipping queries etc.
Is the R-8580-362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-8580-362 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for R-8580-362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-8580-362 often in real-time on the comparison pages.
What if I can't find stock of R-8580-362?
You can fill out our help required form which you can use to request a quote for R-8580-362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.