Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$110.63
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$111.85
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$90.17
|
7
in stock
|
Buy Now | |
element14
from US$105.12
|
7
in stock
|
Buy Now | |
RS Americas
from US$112.59
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$111.85
|
4
in stock
|
Buy Now | |
Avnet America
from US$90.44
|
-
|
Buy Now | |
TTI Europe
from US$90.22
|
-
|
Buy Now | |
Richardson RFPD
from US$68.98
|
-
|
Buy Now | |
Sager
from US$89.92
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Length (Body) | 23.99in, 609.6mm |
Wire Length | 96in |
Diameter (Body) | .188in, 4.775mm |
Wire Diameter | 26AWG |
Tolerance Class | Class B / F0.3 |
Wire Count | 3 |
Sensor Package | Stainless Steel |
Model Number | 310BP2B3S24.0BW=96.0 |
Sensor Type | Platinum Bearing RTD |
Element Material | Platinum |
Wire/Cladding Type | PTFE Insulated |
Lead Wire Style | PTFE Insulated |
抵抗の参照温度 | 0°C |
Maximum Temperature | 250°C, 482°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -58 – 482°F, -50 – 250°C |
Accuracy (at T_ref) | ± .3°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
RTD,BRG,SS,P100,385,.12%,.188D TEMPERATURE | Heilind Electronics |
Rtd Probe, -50 To 250Deg C, 100 Ohm | Newark Electronics |
RTD PROBE, -50 TO 250DEG C, 100 OHM | element14 |
Resistance Temperature Detectors (RTD), Platinum, -50 to 250 Deg Range, R Series | TE Connectivity R-8580-360 | RS Americas |
Temp Sensor Analog Serial (3-Wire) | Avnet America |
RTDBRGSSP100385.12%.188D | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Sensor Hardware & Accessories RTD,BRG,SS,P100,385,.12%,.188D | Sager |
Where can I find additional details, specifications and documents for a R-8580-360?
Additional datasheets, footprints and schematics for R-8580-360 are listed on our Part Details page. You can also find images and similar parts to R-8580-360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-8580-360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-8580-360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-8580-360 fall under?
The R-8580-360 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-8580-360 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-8580-360 you can contact the distributor directly for product support, shipping queries etc.
Is the R-8580-360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-8580-360 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for R-8580-360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-8580-360 often in real-time on the comparison pages.
What if I can't find stock of R-8580-360?
You can fill out our help required form which you can use to request a quote for R-8580-360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.