Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
42,308
in stock
|
Buy Now | |
element14
from US$0.07
|
42,308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
10,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0321
|
9,452
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0366
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
1,975
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
CAP, 0.047µF, 100V, 10%, PET, RADIAL | element14 |
Kemet R82EC2470AA60K 47nf 10% 100V 5mm Polyester Box Capacitor | Rapid Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT Capacitor 47nF 100V 10% P5 | Schukat Electronic |
Cap, 0.047Uf, 100V, Film, Radial | Newark Electronics |
Film Capacitor, 0.047 uF, 63 V, 100 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC2470AA60K?
Additional datasheets, footprints and schematics for R82EC2470AA60K are listed on our Part Details page. You can also find images and similar parts to R82EC2470AA60K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC2470AA60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC2470AA60K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC2470AA60K fall under?
The R82EC2470AA60K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC2470AA60K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC2470AA60K you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC2470AA60K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC2470AA60K have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for R82EC2470AA60K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC2470AA60K often in real-time on the comparison pages.
What if I can't find stock of R82EC2470AA60K?
You can fill out our help required form which you can use to request a quote for R82EC2470AA60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.