Status: | Unknown |
---|---|
Series: | Synergy Family, S3 Series, S3A7 Group Microcontrollers |
RoHS: | Compliant |
Prices starting from US$9.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.71
|
180
in stock
|
Buy Now | |
CoreStaff
from US$12.74
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$9.14
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$14.50
|
-
|
Buy Now | |
element14
from US$15.40
|
-
|
Buy Now | |
Farnell
from US$14.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Synergy Family, S3 Series, S3A7 Group Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 1MB |
RAM Memory Size | 192KB |
No. of Pins | 144Pins |
RoHS Compliant | Yes |
SYNERGY MCU PLATFORM S3A7 192k 144QFP | RS |
Mcu, 32Bit, 48Mhz, Lqfp-144 | Newark Electronics |
MCU 32-Bit R7FS3 ARM Cortex M4 RISC 1MB Flash 1.8V/3.3V/ 5V 144-Pin LQFP | Avnet Asia |
Where can I find additional details, specifications and documents for a R7FS3A77C3A01CFB#AA1?
Additional datasheets, footprints and schematics for R7FS3A77C3A01CFB#AA1 are listed on our Part Details page. You can also find images and similar parts to R7FS3A77C3A01CFB#AA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R7FS3A77C3A01CFB#AA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R7FS3A77C3A01CFB#AA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R7FS3A77C3A01CFB#AA1 fall under?
The R7FS3A77C3A01CFB#AA1 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to R7FS3A77C3A01CFB#AA1 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R7FS3A77C3A01CFB#AA1 you can contact the distributor directly for product support, shipping queries etc.
Is the R7FS3A77C3A01CFB#AA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R7FS3A77C3A01CFB#AA1 have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for R7FS3A77C3A01CFB#AA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R7FS3A77C3A01CFB#AA1 often in real-time on the comparison pages.
What if I can't find stock of R7FS3A77C3A01CFB#AA1?
You can fill out our help required form which you can use to request a quote for R7FS3A77C3A01CFB#AA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.