Status: | Unknown |
---|---|
Series: | R-78T Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3.3W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Surface Mount Device |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | Surface Mount DIP |
Depth | 25mm |
Width | 23mm |
Height | 7.18mm |
Product Range | R-78T Series |
SVHC | No SVHC (15-Jan-2019) |
Dc-Dc Converter, 3.3V, 1A | Newark Electronics |
DC-DC-Converter, 1A, 7-42Vin, 3.3Vout, Regulated, Open Frame, R-78T-1.0 Series | RECOM Power Inc. R-78T3.3-1.0/AC-TRAY | RS Americas |
DC-DC CONVERTER, 3.3V, 1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Non-Isolated DC/DC Converters 7-42VIN 3.3V 1A SIP3 23x27.2x10mm | Sager |
Where can I find additional details, specifications and documents for a R-78T3.3-1.0/AC-TRAY?
Additional datasheets, footprints and schematics for R-78T3.3-1.0/AC-TRAY are listed on our Part Details page. You can also find images and similar parts to R-78T3.3-1.0/AC-TRAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78T3.3-1.0/AC-TRAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78T3.3-1.0/AC-TRAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78T3.3-1.0/AC-TRAY fall under?
The R-78T3.3-1.0/AC-TRAY is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78T3.3-1.0/AC-TRAY when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78T3.3-1.0/AC-TRAY you can contact the distributor directly for product support, shipping queries etc.
Is the R-78T3.3-1.0/AC-TRAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78T3.3-1.0/AC-TRAY have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Sager have stock available or on a lead time for R-78T3.3-1.0/AC-TRAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78T3.3-1.0/AC-TRAY often in real-time on the comparison pages.
What if I can't find stock of R-78T3.3-1.0/AC-TRAY?
You can fill out our help required form which you can use to request a quote for R-78T3.3-1.0/AC-TRAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.