Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
500
in stock
|
Buy Now | |
element14
from US$0.46
|
197
in stock
|
Buy Now | |
Farnell
from US$0.43
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 0.22µF, 630V, 5%, PP, RADIAL | element14 |
Capacitor, Film, Pp, 0.22Uf, 630V, Rad | Newark Electronics |
Capacitor R75 PP 220nF 630Vdc 250Vac | RS |
Power Film Capacitor, 0.22 uF, 250 V, 630 V, ± 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
R75 220nF Polypropylene Film Capacitor 250 V ac, 630 V dc +/-5% | KEMET R75PN32204030J | RS Americas |
Where can I find additional details, specifications and documents for a R75PN32204030J?
Additional datasheets, footprints and schematics for R75PN32204030J are listed on our Part Details page. You can also find images and similar parts to R75PN32204030J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75PN32204030J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75PN32204030J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75PN32204030J fall under?
The R75PN32204030J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75PN32204030J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75PN32204030J you can contact the distributor directly for product support, shipping queries etc.
Is the R75PN32204030J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75PN32204030J have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for R75PN32204030J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75PN32204030J often in real-time on the comparison pages.
What if I can't find stock of R75PN32204030J?
You can fill out our help required form which you can use to request a quote for R75PN32204030J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.