Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
541
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
938
in stock
|
Buy Now | |
element14
from US$1.63
|
938
in stock
|
Buy Now | |
Farnell
from US$0.96
|
938
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
132
in stock
|
Buy Now | |
RS Americas
from US$3.70
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 400V |
Capacitor, Film, Pp, 2.2Uf, 400V, Radial | Newark Electronics |
CAP, 2.2µF, 400V, 5%, PP, RADIAL | element14 |
Capacitor R75 PP 2.2uF 400Vdc 220Vac | RS |
Film Capacitors 400V 2.2uF 5% LS=27.5mm | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
R75 2.2uF Polypropylene Film Capacitor 220 V ac, 400 V dc +/-5% | KEMET R75MR42204040J | RS Americas |
Power Film Capacitor, 2.2 uF, 220 V, 400 V, ± 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R75MR42204040J?
Additional datasheets, footprints and schematics for R75MR42204040J are listed on our Part Details page. You can also find images and similar parts to R75MR42204040J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75MR42204040J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75MR42204040J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75MR42204040J fall under?
The R75MR42204040J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75MR42204040J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75MR42204040J you can contact the distributor directly for product support, shipping queries etc.
Is the R75MR42204040J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75MR42204040J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for R75MR42204040J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75MR42204040J often in real-time on the comparison pages.
What if I can't find stock of R75MR42204040J?
You can fill out our help required form which you can use to request a quote for R75MR42204040J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.