Status: | Unknown |
---|---|
Series: | R-7xxx Series |
RoHS: | Unknown |
Output Power Max | 27W |
---|---|
Output Voltage Min | 7V |
Output Voltage Max | 11V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 12V |
Input Voltage DC Max | 28V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-7xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
3A Dc/Dc-Converter Innoline Sip12 Reg/Tube |Recom Power R-739.0D | Newark Electronics |
DC-DC-Converter, 3A, 12-28Vin, 9Vout, Regulated, SIP12, R-7 Series | RECOM Power Inc. R-739.0D | RS Americas |
Non-Isolated DC/DC Converters DC/DC REG 12-28Vin 7.0-11Vout | Sager |
Where can I find additional details, specifications and documents for a R-739.0D?
Additional datasheets, footprints and schematics for R-739.0D are listed on our Part Details page. You can also find images and similar parts to R-739.0D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-739.0D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-739.0D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-739.0D fall under?
The R-739.0D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-739.0D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-739.0D you can contact the distributor directly for product support, shipping queries etc.
Is the R-739.0D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-739.0D have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for R-739.0D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-739.0D often in real-time on the comparison pages.
What if I can't find stock of R-739.0D?
You can fill out our help required form which you can use to request a quote for R-739.0D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.