Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.75
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$23.07
|
15
in stock
|
Buy Now | |
Rutronik
from US$28.58
|
-
|
Buy Now | |
Newark Electronics
from US$28.68
|
-
|
Buy Now | |
Future Electronics
from US$24.91
|
-
|
Buy Now | |
RS Americas
from US$37.14
|
-
|
Buy Now | |
element14
from US$26.89
|
-
|
Buy Now | |
Richardson RFPD
from US$22.37
|
-
|
Buy Now | |
Sager
from US$20.40
|
-
|
Buy Now | |
Farnell
from US$29.36
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | 5V |
Output Current Max | 2A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6.5V |
Input Voltage DC Max | 28V |
DC / DC Converter Type | SIP |
Depth | 32.2mm |
Width | 9.1mm |
Height | 15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Switching Regulator,6.5-28Vin,3-6Vout 2A | RS |
DC/DC Conv 6,5-28V:3,0-5,5V 2A SIP12 | Schukat Electronic |
SwitchReg 6.5-28V to 5.0V 2A THT | Rutronik |
Non Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, 1, 5 V, 2 A |Recom Power R-725.0P | Newark Electronics |
R-7x Series 5 V 2 A Adjustable Output Voltage DC-DC Converter | Future Electronics |
Recom Switching Regulator, 6.5 - 28V Input, 5V Output, 2A | RECOM Power Inc. R-725.0P | RS Americas |
DC/DC CONVERTER, 5V, 2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Non-Isolated DC/DC Converters DC/DC REG 6.5-28Vin 3.0-6Vout | Sager |
Where can I find additional details, specifications and documents for a R-725.0P?
Additional datasheets, footprints and schematics for R-725.0P are listed on our Part Details page. You can also find images and similar parts to R-725.0P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-725.0P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-725.0P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-725.0P fall under?
The R-725.0P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-725.0P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-725.0P you can contact the distributor directly for product support, shipping queries etc.
Is the R-725.0P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-725.0P have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for R-725.0P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-725.0P often in real-time on the comparison pages.
What if I can't find stock of R-725.0P?
You can fill out our help required form which you can use to request a quote for R-725.0P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.