Status: | Unknown |
---|---|
Series: | R71 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R71 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1Μf, 630V, 10%, Pp, Radial | Newark Electronics |
CAP, 1µF, 630V, 10%, PP, RADIAL | element14 |
Power Film Capacitor, 1 uF, 275 V, 630 V, ± 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 1 uF, 275 V, 630 V, � 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R71PN4100AA30K?
Additional datasheets, footprints and schematics for R71PN4100AA30K are listed on our Part Details page. You can also find images and similar parts to R71PN4100AA30K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R71PN4100AA30K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R71PN4100AA30K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R71PN4100AA30K fall under?
The R71PN4100AA30K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R71PN4100AA30K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R71PN4100AA30K you can contact the distributor directly for product support, shipping queries etc.
Is the R71PN4100AA30K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R71PN4100AA30K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for R71PN4100AA30K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R71PN4100AA30K often in real-time on the comparison pages.
What if I can't find stock of R71PN4100AA30K?
You can fill out our help required form which you can use to request a quote for R71PN4100AA30K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.