Status: | Unknown |
---|---|
Series: | R6J30AXB |
RoHS: | Compliant |
No distributors results available
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Product Range | R6J30AXB |
Fuse Current | 30A |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 600V |
Fuse Size Held | 13/16" x 2-1/4" |
No. of Fuses | 2Fuses |
Holder Terminals | Screw |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a R6J30A2B?
Additional datasheets, footprints and schematics for R6J30A2B are listed on our Part Details page. You can also find images and similar parts to R6J30A2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6J30A2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6J30A2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6J30A2B fall under?
The R6J30A2B is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to R6J30A2B when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6J30A2B you can contact the distributor directly for product support, shipping queries etc.
Is the R6J30A2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R6J30A2B have stock available?
There is no stock from authorised distributors for R6J30A2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6J30A2B often in real-time on the comparison pages.
What if I can't find stock of R6J30A2B?
You can fill out our help required form which you can use to request a quote for R6J30A2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.