Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | - |
No. of Contacts | 44 Contacts |
Connector Mounting | Panel Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Wire Wrap |
Card Edge Conn, Dual Side, 44Pos, Panel | Newark Electronics |
Connector, Edge, Phosphor Bronze (Contact), Flush, 4.360, 3.596, 4.032 in. | Vector Electronics & Technology R644-3F | RS Americas |
CARD EDGE CONN, DUAL SIDE, 44POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a R644-3F?
Additional datasheets, footprints and schematics for R644-3F are listed on our Part Details page. You can also find images and similar parts to R644-3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R644-3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R644-3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R644-3F fall under?
The R644-3F is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to R644-3F when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R644-3F you can contact the distributor directly for product support, shipping queries etc.
Is the R644-3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R644-3F have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for R644-3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R644-3F often in real-time on the comparison pages.
What if I can't find stock of R644-3F?
You can fill out our help required form which you can use to request a quote for R644-3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.