Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | U.FL Plug |
---|---|
Connector Type B | N Type Straight Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.94" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 100mm |
Colour | Black |
External Diameter | 1.37mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | U.FL Straight Jack |
---|---|
Connector Type B | N Type Straight Bulkhead Jack |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.94" |
Cable Length - Metric | 100mm |
Jacket Color | Black |
RoHS Compliant | Yes |
CABLE, U.FL - IP67 N TYPE, 100MM | element14 |
Connector To Connector:N-Type Bulkhead Jack To U.fl Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a R-632G7210100CB?
Additional datasheets, footprints and schematics for R-632G7210100CB are listed on our Part Details page. You can also find images and similar parts to R-632G7210100CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-632G7210100CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-632G7210100CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-632G7210100CB fall under?
The R-632G7210100CB is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-632G7210100CB when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-632G7210100CB you can contact the distributor directly for product support, shipping queries etc.
Is the R-632G7210100CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-632G7210100CB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R-632G7210100CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-632G7210100CB often in real-time on the comparison pages.
What if I can't find stock of R-632G7210100CB?
You can fill out our help required form which you can use to request a quote for R-632G7210100CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.