Status: | Unknown |
---|---|
Series: | R61 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Time Min | 0.1s |
---|---|
Time Max | 120min |
Product Range | R61 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
RoHS Compliant | Yes |
Time Delay Relay, Dpdt, 120Min, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a R61-11AD10-120?
Additional datasheets, footprints and schematics for R61-11AD10-120 are listed on our Part Details page. You can also find images and similar parts to R61-11AD10-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R61-11AD10-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R61-11AD10-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R61-11AD10-120 fall under?
The R61-11AD10-120 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to R61-11AD10-120 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R61-11AD10-120 you can contact the distributor directly for product support, shipping queries etc.
Is the R61-11AD10-120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R61-11AD10-120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for R61-11AD10-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R61-11AD10-120 often in real-time on the comparison pages.
What if I can't find stock of R61-11AD10-120?
You can fill out our help required form which you can use to request a quote for R61-11AD10-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.