Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,605
in stock
|
Buy Now | |
element14
from US$0.20
|
3,605
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,985
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 400V |
Cap, 0.047Μf, 400V, 10%, Pet, Radial | Newark Electronics |
CAP, 0.047µF, 400V, 10%, PET, RADIAL | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor Film Radial R60 0.047uF 400VDC | RS |
Film Capacitor, 0.047 uF, 200 V, 400 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Asia |
Film Capacitor, 0.047 uF, 200 V, 400 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60MF2470506AK?
Additional datasheets, footprints and schematics for R60MF2470506AK are listed on our Part Details page. You can also find images and similar parts to R60MF2470506AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60MF2470506AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60MF2470506AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60MF2470506AK fall under?
The R60MF2470506AK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R60MF2470506AK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60MF2470506AK you can contact the distributor directly for product support, shipping queries etc.
Is the R60MF2470506AK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60MF2470506AK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for R60MF2470506AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60MF2470506AK often in real-time on the comparison pages.
What if I can't find stock of R60MF2470506AK?
You can fill out our help required form which you can use to request a quote for R60MF2470506AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.