Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 10.5mm |
External Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Box Quantity | 25 |
External Diameter | 10mm |
External Length / Height | 10.5mm |
Fixing Hole Diameter | 4mm |
Overall Length | 10.5mm |
Standard | UL94V-2 |
10.50Mm Self-Locking Plastic Spacer/Pillar Rohs Compliant: Yes |Harwin R6010-00 | Newark Electronics |
PCB MOUNT, NYLON 6.6, 10.5MM | element14 |
Low Profile Self-Locking Plastic Spacer, 10.5mm board spacing | Avnet Abacus |
Where can I find additional details, specifications and documents for a R6010-00?
Additional datasheets, footprints and schematics for R6010-00 are listed on our Part Details page. You can also find images and similar parts to R6010-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6010-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6010-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6010-00 fall under?
The R6010-00 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to R6010-00 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6010-00 you can contact the distributor directly for product support, shipping queries etc.
Is the R6010-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R6010-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R6010-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6010-00 often in real-time on the comparison pages.
What if I can't find stock of R6010-00?
You can fill out our help required form which you can use to request a quote for R6010-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.