Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Brady Thermal Transfer Printers |
Body Material | Resin |
Colour | Black |
Size | 1.57" x 984 (39.88 mm x 299.92 m) |
RoHS Compliant | Yes |
Printer Ribbon | Newark Electronics |
6000 Series 1.570 x 984 ' Thermal Printer Ribbon with Black Resistant Ink" | Future Electronics |
1.570x984' | Heilind Electronics |
R6006HF, 1.57" X 984' | Brady R6006 | RS Americas |
Printer Ribbon, 1.57 in. W x 984 ft L, General Purpose Label, Resin, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a R6006?
Additional datasheets, footprints and schematics for R6006 are listed on our Part Details page. You can also find images and similar parts to R6006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6006 fall under?
The R6006 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to R6006 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6006 you can contact the distributor directly for product support, shipping queries etc.
Is the R6006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R6006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Heilind Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for R6006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6006 often in real-time on the comparison pages.
What if I can't find stock of R6006?
You can fill out our help required form which you can use to request a quote for R6006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.