Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.18
|
4,544
in stock
|
Buy Now |
Connector Type | Test Receptacle |
---|---|
Connector Tip Style | Cup |
Current Rating | 5A |
Overall Length | 32.89mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Centerline Spacing | - |
Where can I find additional details, specifications and documents for a R5SC?
Additional datasheets, footprints and schematics for R5SC are listed on our Part Details page. You can also find images and similar parts to R5SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5SC fall under?
The R5SC is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R5SC when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5SC you can contact the distributor directly for product support, shipping queries etc.
Is the R5SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5SC have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for R5SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5SC often in real-time on the comparison pages.
What if I can't find stock of R5SC?
You can fill out our help required form which you can use to request a quote for R5SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.