Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.91
|
1,444
in stock
|
Buy Now |
Connector Type | Test Point |
---|---|
Connector Tip Style | - |
Current Rating | 5A |
Overall Length | 32.89mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Centerline Spacing | - |
Product Range | R Series |
Where can I find additional details, specifications and documents for a R5CR?
Additional datasheets, footprints and schematics for R5CR are listed on our Part Details page. You can also find images and similar parts to R5CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5CR fall under?
The R5CR is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R5CR when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5CR you can contact the distributor directly for product support, shipping queries etc.
Is the R5CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5CR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for R5CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5CR often in real-time on the comparison pages.
What if I can't find stock of R5CR?
You can fill out our help required form which you can use to request a quote for R5CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.