Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 6ft |
Peak Surge Current | 36kA |
Response Time | 1ns |
RoHS Compliant | No |
Surge Protector, 6 Outlets, 36Ka, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a R5BZX?
Additional datasheets, footprints and schematics for R5BZX are listed on our Part Details page. You can also find images and similar parts to R5BZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5BZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5BZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5BZX fall under?
The R5BZX is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to R5BZX when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5BZX you can contact the distributor directly for product support, shipping queries etc.
Is the R5BZX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5BZX have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for R5BZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5BZX often in real-time on the comparison pages.
What if I can't find stock of R5BZX?
You can fill out our help required form which you can use to request a quote for R5BZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.