Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Current Rating | 15A |
---|---|
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Snap In |
RoHS Compliant | Yes |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a R58-15A?
Additional datasheets, footprints and schematics for R58-15A are listed on our Part Details page. You can also find images and similar parts to R58-15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R58-15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R58-15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R58-15A fall under?
The R58-15A is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to R58-15A when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R58-15A you can contact the distributor directly for product support, shipping queries etc.
Is the R58-15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R58-15A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for R58-15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R58-15A often in real-time on the comparison pages.
What if I can't find stock of R58-15A?
You can fill out our help required form which you can use to request a quote for R58-15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.