Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.87
|
No stock
|
Buy Now |
Tip Size | 3.96mm |
---|---|
Blade Length | 76mm |
Overall Length | 143mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 143Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a R5323?
Additional datasheets, footprints and schematics for R5323 are listed on our Part Details page. You can also find images and similar parts to R5323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5323 fall under?
The R5323 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to R5323 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5323 you can contact the distributor directly for product support, shipping queries etc.
Is the R5323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5323 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for R5323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5323 often in real-time on the comparison pages.
What if I can't find stock of R5323?
You can fill out our help required form which you can use to request a quote for R5323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.