Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red, Green, Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | 5mm |
Viewing Angle | 80° |
Lens Shape | Dome |
Forward Current / Color | R 50mA, G 50mA, B 50mA |
RoHS Compliant | Yes |
LED Thru-Hole 7.6mm x 7.6mm Tri-Color Red/Green/Blue Clr Lens 80 Deg View Angle | Bivar Inc. R50RGB-5-0080 | RS Americas |
LED,Tri-colour, Red /Green/ Blue, 80 Deg | RS |
Led, Dome, 5Mm, Red/Green/Blue, 635/525/470Nm | Newark Electronics |
Red/Green/Blue 80░ Water Clear 1000/200/2000 mcd 3.8 V Super Flux RGB LED Lamp | Future Electronics |
Where can I find additional details, specifications and documents for a R50RGB-5-0080?
Additional datasheets, footprints and schematics for R50RGB-5-0080 are listed on our Part Details page. You can also find images and similar parts to R50RGB-5-0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R50RGB-5-0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R50RGB-5-0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R50RGB-5-0080 fall under?
The R50RGB-5-0080 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to R50RGB-5-0080 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R50RGB-5-0080 you can contact the distributor directly for product support, shipping queries etc.
Is the R50RGB-5-0080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R50RGB-5-0080 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for R50RGB-5-0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R50RGB-5-0080 often in real-time on the comparison pages.
What if I can't find stock of R50RGB-5-0080?
You can fill out our help required form which you can use to request a quote for R50RGB-5-0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.