Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | 5mm |
Viewing Angle | 80° |
Lens Shape | Dome |
Forward Current / Color | R 50mA G 50mA |
Luminous Intensity / Color | R 3cd G 4cd |
MSL | - |
LED, Bi-colour, Red/Green, 80 Deg | RS |
Led, Dome, 5Mm, Red/Green, 1.5/2Cd, 635/525Nm | Newark Electronics |
ORCA Series Red/Green 5 mm 80 â–‘ 1500 / 2000 mcd Clear 3.8 V Super Flux LED Dome | Future Electronics |
LED Thru-Hole 7.6mm x 7.6mm Bi-Color Red/Green Clr Lens 80Deg View Angle | Bivar Inc. R50RG2-5-0080 | RS Americas |
LED, DOME, 5MM, RED/GRN, 1.5/2CD, 635/525NM | element14 |
Where can I find additional details, specifications and documents for a R50RG2-5-0080?
Additional datasheets, footprints and schematics for R50RG2-5-0080 are listed on our Part Details page. You can also find images and similar parts to R50RG2-5-0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R50RG2-5-0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R50RG2-5-0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R50RG2-5-0080 fall under?
The R50RG2-5-0080 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to R50RG2-5-0080 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R50RG2-5-0080 you can contact the distributor directly for product support, shipping queries etc.
Is the R50RG2-5-0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R50RG2-5-0080 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for R50RG2-5-0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R50RG2-5-0080 often in real-time on the comparison pages.
What if I can't find stock of R50RG2-5-0080?
You can fill out our help required form which you can use to request a quote for R50RG2-5-0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.