Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 125A |
Forward Voltage VF Max | 2.5V |
Diode Module Configuration | Single |
Product Range | - |
Diode Case Style | DO-8 |
No. of Pins | 2 |
Fast Recovery Diode, 125A, 1.2Kv, Do-8 | Newark Electronics |
FAST RECOVERY DIODE, 125A, 1.2KV, DO-8 | element14 |
Where can I find additional details, specifications and documents for a R5031213LSWS?
Additional datasheets, footprints and schematics for R5031213LSWS are listed on our Part Details page. You can also find images and similar parts to R5031213LSWS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5031213LSWS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5031213LSWS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5031213LSWS fall under?
The R5031213LSWS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to R5031213LSWS when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5031213LSWS you can contact the distributor directly for product support, shipping queries etc.
Is the R5031213LSWS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5031213LSWS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R5031213LSWS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5031213LSWS often in real-time on the comparison pages.
What if I can't find stock of R5031213LSWS?
You can fill out our help required form which you can use to request a quote for R5031213LSWS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.