R5001415XXWP Semiconductors - Discretes by Powerex

RECTIFIER STANDARD 150A 1400V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.19

Distributor Stock
Logo for Farnell
Farnell
from US$67.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Type Standard Recovery
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 1.4kV
Forward Current If(AV) 150A
Forward Voltage VF Max 1.4V
Reverse Recovery Time trr Max 7µs

Alternative Descriptions

Rectifier, Standard, 150A, 1400V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R5001415XXWP?

Additional datasheets, footprints and schematics for R5001415XXWP are listed on our Part Details page. You can also find images and similar parts to R5001415XXWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R5001415XXWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5001415XXWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R5001415XXWP fall under?

The R5001415XXWP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to R5001415XXWP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R5001415XXWP you can contact the distributor directly for product support, shipping queries etc.

Is the R5001415XXWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R5001415XXWP have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for R5001415XXWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R5001415XXWP often in real-time on the comparison pages.

What if I can't find stock of R5001415XXWP?

You can fill out our help required form which you can use to request a quote for R5001415XXWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay