Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (20-Jun-2016) |
TERMINAL, RING TONGUE, M6, 10AWG | Farnell |
Where can I find additional details, specifications and documents for a R5.5-6 (NJ)?
Additional datasheets, footprints and schematics for R5.5-6 (NJ) are listed on our Part Details page. You can also find images and similar parts to R5.5-6 (NJ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5.5-6 (NJ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5.5-6 (NJ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5.5-6 (NJ) fall under?
The R5.5-6 (NJ) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to R5.5-6 (NJ) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5.5-6 (NJ) you can contact the distributor directly for product support, shipping queries etc.
Is the R5.5-6 (NJ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5.5-6 (NJ) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R5.5-6 (NJ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5.5-6 (NJ) often in real-time on the comparison pages.
What if I can't find stock of R5.5-6 (NJ)?
You can fill out our help required form which you can use to request a quote for R5.5-6 (NJ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.