Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
17,114
in stock
|
Buy Now | |
element14
from US$0.34
|
17,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
17,114
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
350
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
217
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 11mm |
External Length / Height | 19mm |
External Width | 18mm |
Height | 19mm |
Lead Length | 25mm |
Lead Spacing | 15mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +110°C |
Voltage Rating VAC | 275V |
CAP, 0.47µF, 10%, PP, RADIAL | element14 |
Film Capacitor, R46 Series, 0.47 F, 10%, Pp (Polypropylene), 275 Vac Rohs Compliant: Yes |Kemet R46KI347050M1K | Newark Electronics |
KEMET Radial Film Capacitor, 470nF, 275VAC, 560VDC, 10% | Distrelec |
Safety Capacitor, 0.47 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.47 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R46KI347050M1K?
Additional datasheets, footprints and schematics for R46KI347050M1K are listed on our Part Details page. You can also find images and similar parts to R46KI347050M1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI347050M1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI347050M1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI347050M1K fall under?
The R46KI347050M1K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KI347050M1K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI347050M1K you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI347050M1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KI347050M1K have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for R46KI347050M1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI347050M1K often in real-time on the comparison pages.
What if I can't find stock of R46KI347050M1K?
You can fill out our help required form which you can use to request a quote for R46KI347050M1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.