Status: | Unknown |
---|---|
Series: | R420 Series |
RoHS: | Unknown |
No distributors results available
Output Power Max | - |
---|---|
Output Voltage Min | 1.8V |
Output Voltage Max | 5V |
Output Current Max | 10mA |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Module |
Input Voltage DC Min | 10V |
Input Voltage DC Max | 36V |
Height | 5.08mm |
Depth | 22.7mm |
Width | 13.2mm |
Product Range | R420 Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC / DC Converter Mounting | Surface Mount Device |
No. of Outputs | 1 Output |
Output Current - Output 1 | 10mA |
Output Voltage - Output 1 | 1.8V |
Where can I find additional details, specifications and documents for a R420-1.8/PL?
Additional datasheets, footprints and schematics for R420-1.8/PL are listed on our Part Details page. You can also find images and similar parts to R420-1.8/PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R420-1.8/PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R420-1.8/PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R420-1.8/PL fall under?
The R420-1.8/PL is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R420-1.8/PL when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R420-1.8/PL you can contact the distributor directly for product support, shipping queries etc.
Is the R420-1.8/PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R420-1.8/PL have stock available?
There is no stock from authorised distributors for R420-1.8/PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R420-1.8/PL often in real-time on the comparison pages.
What if I can't find stock of R420-1.8/PL?
You can fill out our help required form which you can use to request a quote for R420-1.8/PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.