Status: | Unknown |
---|---|
Series: | R2S Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R2S Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 9mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC-DC-Converter, 2W, 15Vin, 15Vout, Unregulated, SMD 8 Pin, R2S R2D Series | RECOM Power Inc. R2S8-1515 | RS Americas |
DC-DC CONV, MEDICAL, 15V, 0.133A | element14 |
Isolated DC/DC Converters - SMD 2W DC/DC 1kV UNREG 15Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a R2S8-1515?
Additional datasheets, footprints and schematics for R2S8-1515 are listed on our Part Details page. You can also find images and similar parts to R2S8-1515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2S8-1515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2S8-1515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2S8-1515 fall under?
The R2S8-1515 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R2S8-1515 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2S8-1515 you can contact the distributor directly for product support, shipping queries etc.
Is the R2S8-1515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2S8-1515 have stock available?
Authorised distributors including Chip One Stop, RS Americas, element14, Sager and Farnell have stock available or on a lead time for R2S8-1515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2S8-1515 often in real-time on the comparison pages.
What if I can't find stock of R2S8-1515?
You can fill out our help required form which you can use to request a quote for R2S8-1515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.