Status: | Unknown |
---|---|
Series: | R2S Series |
RoHS: | Unknown |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.70
|
No stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
444
in stock
|
Buy Now | |
Rutronik
from US$17.04
|
-
|
Buy Now | |
Newark Electronics
from US$13.79
|
-
|
Buy Now | |
Future Electronics
from US$15.94
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
element14
from US$14.87
|
-
|
Buy Now | |
Schukat Electronic
from US$13.74
|
-
|
Buy Now | |
Sager
from US$13.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R2S Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 8.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Mod 24V to 24V 2W 3kV 3kV SMD | Rutronik |
Dc-Dc Converter, Medical, 24V, 0.083A | Newark Electronics |
R2S Series 24 V 83 mA 2 W Single Output DC-DC Converter | Future Electronics |
DC-DC-Converter, 2W, 24Vin, 24Vout, Unregulated, SMD 5 Pin, R2S R2D Series | RECOM Power Inc. R2S-2424/HP | RS Americas |
DC-DC CONV, MEDICAL, 24V, 0.083A | element14 |
DC/DC Conv 24V:24V 0,083A 2W SMD 3kV | Schukat Electronic |
Isolated DC/DC Converters - SMD 2W DC/DC 3kV UNREG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a R2S-2424/HP?
Additional datasheets, footprints and schematics for R2S-2424/HP are listed on our Part Details page. You can also find images and similar parts to R2S-2424/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2S-2424/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2S-2424/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2S-2424/HP fall under?
The R2S-2424/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R2S-2424/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2S-2424/HP you can contact the distributor directly for product support, shipping queries etc.
Is the R2S-2424/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2S-2424/HP have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for R2S-2424/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2S-2424/HP often in real-time on the comparison pages.
What if I can't find stock of R2S-2424/HP?
You can fill out our help required form which you can use to request a quote for R2S-2424/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.