Status: | Unknown |
---|---|
Series: | R2S Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R2S Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 8.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA CB IEC 60601 UL |
Input Voltage | 12V |
R2S Series 2 W Single Output 12 V DC/DC Converter Power Supply | Future Electronics |
CONV DC/DC 2W 12VIN 12VOUT | RECOM Power Inc. R2S-1212 | RS Americas |
DC/DC CONV, 2W, 12V, 0.167A | element14 |
Isolated DC/DC Converters - SMD 2W DC/DC 1kV UNREG 12Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a R2S-1212?
Additional datasheets, footprints and schematics for R2S-1212 are listed on our Part Details page. You can also find images and similar parts to R2S-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2S-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2S-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2S-1212 fall under?
The R2S-1212 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R2S-1212 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2S-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the R2S-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2S-1212 have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for R2S-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2S-1212 often in real-time on the comparison pages.
What if I can't find stock of R2S-1212?
You can fill out our help required form which you can use to request a quote for R2S-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.