Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 20Core |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 26mm |
No. of Max Strands x Strand Size | 7 x 0.127mm |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Ribbon Cable, 20 Core, 28Awg, Per M | Newark Electronics |
RIBBON CABLE, 20 CORE, 28AWG, PER M | element14 |
Where can I find additional details, specifications and documents for a R2651DTSY20SC85?
Additional datasheets, footprints and schematics for R2651DTSY20SC85 are listed on our Part Details page. You can also find images and similar parts to R2651DTSY20SC85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2651DTSY20SC85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2651DTSY20SC85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2651DTSY20SC85 fall under?
The R2651DTSY20SC85 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to R2651DTSY20SC85 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2651DTSY20SC85 you can contact the distributor directly for product support, shipping queries etc.
Is the R2651DTSY20SC85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2651DTSY20SC85 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R2651DTSY20SC85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2651DTSY20SC85 often in real-time on the comparison pages.
What if I can't find stock of R2651DTSY20SC85?
You can fill out our help required form which you can use to request a quote for R2651DTSY20SC85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.