Status: | Unknown |
---|---|
Series: | RxxP2xxS Series |
RoHS: | Unknown |
Prices starting from US$11.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.05
|
No stock
|
Buy Now | |
Sager
from US$11.71
|
549
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
14
in stock
|
Buy Now | |
Rutronik
from US$15.35
|
-
|
Buy Now | |
Newark Electronics
from US$15.43
|
-
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now | |
element14
from US$13.58
|
-
|
Buy Now | |
Schukat Electronic
from US$12.40
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 132mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxS Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 24Vin 15Vout | Sager |
DC/DC Mod 24V to 15V 2W 6.4kV THT | Rutronik |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power R24P215S | Newark Electronics |
DC-DC Converter, SIP7 6.4kV unreg, 2W,15V, 132mA, RxxP2xx Series | RECOM Power Inc. R24P215S | RS Americas |
DC-DC CONVERTER, 15V, 0.132A | element14 |
DC/DC Conv 24V:15V 0,133A 2W SIP7 | Schukat Electronic |
Where can I find additional details, specifications and documents for a R24P215S?
Additional datasheets, footprints and schematics for R24P215S are listed on our Part Details page. You can also find images and similar parts to R24P215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P215S fall under?
The R24P215S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P215S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P215S you can contact the distributor directly for product support, shipping queries etc.
Is the R24P215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P215S have stock available?
Authorised distributors including Sager, Chip One Stop, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for R24P215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P215S often in real-time on the comparison pages.
What if I can't find stock of R24P215S?
You can fill out our help required form which you can use to request a quote for R24P215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.