Status: | Unknown |
---|---|
Series: | RxxP2xxD Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxD Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube |Recom Power R24P21509D/P | Newark Electronics |
2W DC/DC Converter Econoline SIP7 6.4kV unreg | Future Electronics |
DC-DC Converter,15V,0.067A,-9V,0.111A,21.6-26.4V In, Enclosed, PCB Mount, RxxP2 | RECOM Power Inc. R24P21509D/P | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24VIN +15/-9V THT SHORT CIRCUIT PROTEC | Sager |
Where can I find additional details, specifications and documents for a R24P21509D/P?
Additional datasheets, footprints and schematics for R24P21509D/P are listed on our Part Details page. You can also find images and similar parts to R24P21509D/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P21509D/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P21509D/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P21509D/P fall under?
The R24P21509D/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P21509D/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P21509D/P you can contact the distributor directly for product support, shipping queries etc.
Is the R24P21509D/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P21509D/P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for R24P21509D/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P21509D/P often in real-time on the comparison pages.
What if I can't find stock of R24P21509D/P?
You can fill out our help required form which you can use to request a quote for R24P21509D/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.